Erlau Pedalo-duo Bicycle Stand 5192317

Description
PEDALO-DUO bicycle stand, for setting in concrete, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 50 mm external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” PEDALO-DUO consists of 2x PEDALO-SOLO Type: fixed
Description
PEDALO-DUO bicycle stand, for setting in concrete, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 50 mm external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” PEDALO-DUO consists of 2x PEDALO-SOLO Type: fixed

Suppliers

Company
Product
Description
Supplier Links
Pedalo-duo Bicycle Stand - 5192317 - Erlau
Hiawatha, IA, USA
Pedalo-duo Bicycle Stand
5192317
Pedalo-duo Bicycle Stand 5192317
PEDALO-DUO bicycle stand, for setting in concrete, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 50 mm external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” PEDALO-DUO consists of 2x PEDALO-SOLO Type: fixed

PEDALO-DUO bicycle stand, for setting in concrete, hot-dip galvanized

Robust, compact, well designed bicycle stand made of curved tubular steel, 50 mm external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized.
Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½”
PEDALO-DUO consists of 2x PEDALO-SOLO
Type: fixed

Supplier's Site
Pedalo-duo Bicycle Stand - 5192317 - Erlau
Hiawatha, IA, USA
Pedalo-duo Bicycle Stand
5192317
Pedalo-duo Bicycle Stand 5192317
PEDALO-SOLO bicycle stand, for setting in concrete, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” Type: for setting in concrete

PEDALO-SOLO bicycle stand, for setting in concrete, hot-dip galvanized

Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½”
Type: for setting in concrete

Supplier's Site

Technical Specifications

  Erlau
Product Category Support Stands
Product Number 5192317
Product Name Pedalo-duo Bicycle Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
16 Tonnes Standard Axle Stands - WS16 - Weber UK, Ltd.
Specs
Type Axle Stand
Height 1.21 to 2.02 ft (3.7 to 6.15 dm)
Capacity 32000 lbs (14512 kg)
View Details
 - H15M25B23 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Type Stand
Height 1.62 to 2.58 ft (4.95 to 7.87 dm)
Capacity 1500 lbs (680 kg)
View Details