Erlau Datasheets for Support Stands
Support stands are used to hold a piece of equipment at an elevated or extended position. This product area represents a large range of products - from heavy-duty industrial jack stands to light-weight, easily-adjustable camera and speaker stands.
Support Stands: Learn more
| Product Name | Notes |
|---|---|
| Berlin Support Stand, fixed, colour-coated Universal bicycle support stand of curved steel tube, 2” external tube diameter, with 2 plastic clamps for holding the bicycle frame and integrated steel ring... | |
| Berlin Support Stand, fixed, hot-dip galvanized Universal bicycle support stand of curved steel tube, 2” external tube diameter, with 2 plastic clamps for holding the bicycle frame and integrated steel... | |
| Berlin Support Stand, with round base, colour-coated Universal bicycle support stand of curved steel tube, 2” external tube diameter, with 2 plastic clamps for holding the bicycle frame and integrated... | |
| Berlin Support Stand, with round base, hot-dip galvanized Universal bicycle support stand of curved steel tube, 2” external tube diameter, with 2 plastic clamps for holding the bicycle frame and... | |
| Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), fixed, colour-coated Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. Protected against corrosion... | |
| Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), fixed, hot-dip galvanized Holds the front wheel, wheel spacing 37.5 cm, 42 mm diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. Hot-dip... | |
| Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with base plate, colour-coated Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. Protected... | |
| Bicycle stand ARCODOS-Hoch-Tief (Hi-Lo), with round base, hot-dip galvanized Holds the front wheel, 1½” wheel spacing, 1 ¾” diameter tubular frame, with 2 holding loops. Central foot with anti-theft ring. | |
| Cycleparkstand PEDALO Hi-Lo, fixed, colour-coated Robust, space-saving bicycle stand for two cycles (15 ¾” apart), of 2” curved steel tube, with plastic clamps to secure cycle frame, and steel rings... | |
| Cycleparkstand PEDALO Hi-Lo, with round base plate, colour-coated Robust, space-saving bicycle stand for two cycles (15 ¾” apart), of 2” curved steel tube, with plastic clamps to secure cycle frame,... | |
| PEDALO-DUO bicycle stand, for setting in concrete, colour-coated Robust, compact, well designed bicycle stand made of curved tubular steel, 50 mm external tube diameter, with plastic clamps to secure cycle... | |
| PEDALO-DUO bicycle stand, for setting in concrete, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 50 mm external tube diameter, with plastic clamps to secure... | |
| PEDALO-DUO bicycle stand, for setting in concrete, stainless steel Robust, compact, well designed bicycle stand made of curved tubular steel, 50 mm external tube diameter, with plastic clamps to secure... | |
| PEDALO-DUO bicycle stand, with round base, fixed, colour-coated Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame,... | |
| PEDALO-DUO bicycle stand, with round base, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame,... | |
| PEDALO-DUO bicycle stand, with round base, stainless steel Robust, compact, well designed bicycle stand made of curved tubular steel, 50 mm external tube diameter, with plastic clamps to secure cycle... | |
| PEDALO-SOLO bicycle stand, for setting in concrete, colour-coated Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame,... | |
| PEDALO-SOLO bicycle stand, for setting in concrete, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle... | |
| PEDALO-Solo bicycle stand, with base plate, colour-coated Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and... | |
| PEDALO-Solo bicycle stand, with base plate, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame,... | |
| PEDALO-Solo bicycle stand, with base plate, stainless steel Robust, compact, well designed bicycle stand made of curved tubular steel, 50 mm external tube diameter, with plastic clamps to secure cycle... | |
| VELOFOX Hi-Lo bicycle stand, fixed, colour-coated Robust and very space-saving bicycle stand for two bicycles at a spacing of 1 ½”. Made of 1 ¾” diameter curved steel tube, with... | |
| VELOFOX Hi-Lo bicycle stand, fixed, hot-dip galvanized Robust and very space-saving bicycle stand for two bicycles at a spacing of 1 ½”. Made of 1 ¾” diameter curved steel tube,... | |
| VELOFOX Hi-Lo bicycle stand, with round base plate, colour-coated Robust and very space-saving bicycle stand for two bicycles at a spacing of 1 ½”. Made of 1 ¾” diameter curved... | |
| VELOFOX Hi-Lo bicycle stand, with round base plate, hot-dip galvanized Robust and very space-saving bicycle stand for two bicycles at a spacing of 1 ½”. Made of 1 ¾” diameter... |