Erlau Pedalo-duo Bicycle Stand 5204317

Description
PEDALO-Solo bicycle stand, with base plate, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” Type: with base plate
Description
PEDALO-Solo bicycle stand, with base plate, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” Type: with base plate

Suppliers

Company
Product
Description
Supplier Links
Pedalo-duo Bicycle Stand - 5204317 - Erlau
Hiawatha, IA, USA
Pedalo-duo Bicycle Stand
5204317
Pedalo-duo Bicycle Stand 5204317
PEDALO-Solo bicycle stand, with base plate, hot-dip galvanized Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized. Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½” Type: with base plate

PEDALO-Solo bicycle stand, with base plate, hot-dip galvanized

Robust, compact, well designed bicycle stand made of curved tubular steel, 2” external tube diameter, with plastic clamps to secure cycle frame, and steel ring for use with a cable, chain or U-lock for additional protection against theft. In hot-dip galvanized.
Dimensions: (W x H) 13 ½ x 38 ½”, 13 ½ x 24 ½”
Type: with base plate

Supplier's Site

Technical Specifications

  Erlau
Product Category Support Stands
Product Number 5204317
Product Name Pedalo-duo Bicycle Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PVS - Vacuum work stand for clamping workpieces PVS-1-SPL-250 VER EVE-4 - 13.01.01.10230 - Schmalz Inc.
Specs
Type Stand
Height 2.46 to 3.61 ft (7.5 to 11 dm)
Capacity 198 lbs (90 kg)
View Details