RUD Chain, Inc. LBS-RS1 Load Ring 51740

Description
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries. Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece. Observe the requirements of DIN 8556 part 1.
Datasheet
Description
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries. Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece. Observe the requirements of DIN 8556 part 1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LBS-RS1  Load Ring - 51740 - RUD Chain, Inc.
Hiawatha, IA, USA
LBS-RS1 Load Ring
51740
LBS-RS1 Load Ring 51740
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries. Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece. Observe the requirements of DIN 8556 part 1.

A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C.
The chemical resistance and resistance against pitting by chloride media has increased due to the Mo contents. The material 1.4571 is widely used in the chemical industry, petroleum, coal-tar chemistry and textile industries.
Use the Castolin ARC A Mo90009N welding electrode or consult the manufacturer for the appropriate solution with respect to the work piece. Observe the requirements of DIN 8556 part 1.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 51740
Product Name LBS-RS1 Load Ring
Type Center-pull
Features Pivot
Material Stainless Steel
Maximum Load 1.1 tons (0.9979 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro FE DSR UP WLL ton 2 - 4215FEDSRM16UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 2.2 tons (2 metric tons)
View Details
Forged Center-Pull Hoist Rings - 23983 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M36 x 4.0
Maximum Load 12.13 tons (11 metric tons)
View Details
Shackles - 1244853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
PowerPoint® Ring Connection Lifting Point WPPH-B-8 - 7989981 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details