RUD Chain, Inc. VLBG-Z-1/2" Load Ring 8502349

Description
Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.
Datasheet
Description
Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VLBG-Z-1/2
Hiawatha, IA, USA
VLBG-Z-1/2" Load Ring
8502349
VLBG-Z-1/2" Load Ring 8502349
Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load. A single threaded hole or a through hole is necessary. A very small construction. Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain. For further details refer to the product information sheet.

Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions.
The load ring must be flexible and adjusted to the load direction before being loaded. Ensure that there is no contact between the ring and the edges of the work piece. Avoid swiveling under full load.
A single threaded hole or a through hole is necessary. A very small construction.
Work piece material, at least 1.0037 (St 37). For light metals, nonferrous heavy metals and grey cast iron, the thread type allocation must be done in such a way that, the WLL of the thread type fulfils the requirements of the respective work piece. Make sure the bolting surface (N) is plain.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 8502349
Product Name VLBG-Z-1/2" Load Ring
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size 1/2"-13 x 7/8
Maximum Load 1.1 tons (0.9979 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Envirolox™ Center-Pull Hoist Rings with Long U-Bar - 23518-E - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
Swivel Eye / Hook Crosby S6 WLL ton 15 Ton - 422501500300 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 16.53 tons (15 metric tons)
View Details
VLBG-15T-M42 Load Ring - 7982966 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details