TrafficGuard Direct, Inc. Parking Locking Helix Lock Series Bollards HL2002

Description
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height 2.375" post diameter • All TrafficGuard® products feature heavy duty USA steel construction • Architectural look • Completely concealed locking system • Flush mount when post removed • Hot dipped galvanized ground sleeve and filler piece included • Utilizes patented helix • Storage racks available for each size in hot dipped galvanized finish • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance • Standard finish, TGIC polyester outdoor finish RAL1028 yellow • 36" tall, 2.375" OD, 13 lb. post weight
Description
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height 2.375" post diameter • All TrafficGuard® products feature heavy duty USA steel construction • Architectural look • Completely concealed locking system • Flush mount when post removed • Hot dipped galvanized ground sleeve and filler piece included • Utilizes patented helix • Storage racks available for each size in hot dipped galvanized finish • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance • Standard finish, TGIC polyester outdoor finish RAL1028 yellow • 36" tall, 2.375" OD, 13 lb. post weight

Suppliers

Company
Product
Description
Supplier Links
Parking Locking Helix Lock Series Bollards - HL2002 - TrafficGuard Direct, Inc.
Geneva, IL, USA
Parking Locking Helix Lock Series Bollards
HL2002
Parking Locking Helix Lock Series Bollards HL2002
Round Post Top Lock Parking Bollards Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces. 36" post height 2.375" post diameter • All TrafficGuard® products feature heavy duty USA steel construction • Architectural look • Completely concealed locking system • Flush mount when post removed • Hot dipped galvanized ground sleeve and filler piece included • Utilizes patented helix • Storage racks available for each size in hot dipped galvanized finish • All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance • Standard finish, TGIC polyester outdoor finish RAL1028 yellow • 36" tall, 2.375" OD, 13 lb. post weight

Round Post Top Lock Parking Bollards

Simply a lighter-duty version of our other removable bollards, these parking bollards securely lock in place using a compatible padlock of your choosing. The internal locking mechanism is held in place by an exterior padlock, so you don't have to worry about losing proprietary keys. Simply unlock and remove your padlock, disengage the internal locking mechanism and remove the parking bollard. These are ideal for preventing unauthorized access to private parking spaces.

36" post height

2.375" post diameter

• All TrafficGuard® products feature heavy duty USA steel construction
• Architectural look
• Completely concealed locking system
• Flush mount when post removed
• Hot dipped galvanized ground sleeve and filler piece included
• Utilizes patented helix
• Storage racks available for each size in hot dipped galvanized finish
• All surfaces are primed with rust & corrosion resistant, zinc rich primer w/5,000 hour salt spray performance
• Standard finish, TGIC polyester outdoor finish RAL1028 yellow
• 36" tall, 2.375" OD, 13 lb. post weight

Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number HL2002
Product Name Parking Locking Helix Lock Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Posts & Sleeves - 700-T1758 - Curtron Products
Specs
Diameter / Width 5 inch (127 mm)
Type Pedestrian
View Details
Embedded Security Bollard - SSF06040 - Calpipe Industries, Inc.
Specs
Height 48 inch (1219 mm)
Diameter / Width 6 inch (152 mm)
Type Security; Parking, Security, High Security
View Details