Erlau Unisono Bollard, Head Bullet Form Pagwood-Inlay 5005644

Description
UNISONO bollard, head bullet form pagwood-inlay, 1 groove, 3" diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 900 mm above finished floor, aluminium head coated to match body. Fixed, for embedding in concrete, with ground rosette. Diameter: 3"
Description
UNISONO bollard, head bullet form pagwood-inlay, 1 groove, 3" diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 900 mm above finished floor, aluminium head coated to match body. Fixed, for embedding in concrete, with ground rosette. Diameter: 3"

Suppliers

Company
Product
Description
Supplier Links
Unisono Bollard, Head Bullet Form Pagwood-Inlay - 5005644 - Erlau
Hiawatha, IA, USA
Unisono Bollard, Head Bullet Form Pagwood-Inlay
5005644
Unisono Bollard, Head Bullet Form Pagwood-Inlay 5005644
UNISONO bollard, head bullet form pagwood-inlay, 1 groove, 3" diameter, fixed Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 900 mm above finished floor, aluminium head coated to match body. Fixed, for embedding in concrete, with ground rosette. Diameter: 3"

UNISONO bollard, head bullet form pagwood-inlay, 1 groove, 3" diameter, fixed

Steel body, round, galvanized and coated, standard version steel glimmer DB703, standard height 900 mm above finished floor, aluminium head coated to match body.
Fixed, for embedding in concrete, with ground rosette.
Diameter: 3"

Supplier's Site

Technical Specifications

  Erlau
Product Category Bollards
Product Number 5005644
Product Name Unisono Bollard, Head Bullet Form Pagwood-Inlay
Unlock Full Specs
to access all available technical data

Similar Products

Round Safety Bollard -  - MiTek Inc
Specs
Height 48 inch (1219 mm)
Diameter / Width 4 to 6 inch (102 to 152 mm)
Type Industrial Guard
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
R-7589 Bollard -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 35 inch (889 mm)
Diameter / Width 15 inch (381 mm)
Type Landscape or Architectural
View Details