TrafficGuard Direct, Inc. Removable Non Locking Drop-in Series Bollards RFP6648R & DI6

Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height 100% USA steel and USA manufactured parts Zinc rich primer and powder coated finish 36" Tall, 6.625" OD, .280 wall thickness 70lb. post weight Hot dipped galvanized ground sleeve & filler piece Flush surface when post removed Quickly and easily removed A clean, aesthetically pleasing look
Description
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height 100% USA steel and USA manufactured parts Zinc rich primer and powder coated finish 36" Tall, 6.625" OD, .280 wall thickness 70lb. post weight Hot dipped galvanized ground sleeve & filler piece Flush surface when post removed Quickly and easily removed A clean, aesthetically pleasing look

Suppliers

Company
Product
Description
Supplier Links
Removable Non Locking Drop-in Series Bollards - RFP6648R & DI6 - TrafficGuard Direct, Inc.
Geneva, IL, USA
Removable Non Locking Drop-in Series Bollards
RFP6648R & DI6
Removable Non Locking Drop-in Series Bollards RFP6648R & DI6
Removable Steel Bollards In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface. 36" post height 100% USA steel and USA manufactured parts Zinc rich primer and powder coated finish 36" Tall, 6.625" OD, .280 wall thickness 70lb. post weight Hot dipped galvanized ground sleeve & filler piece Flush surface when post removed Quickly and easily removed A clean, aesthetically pleasing look

Removable Steel Bollards

In addition to our fixed and collapsible bollards, we now offer a variety of locking and non-locking removable steel bollards. Made from the same heavy duty, high-security steel as our fixed and collapsible bollards, these removable solutions are ideal for both frequent and limited access areas. Each of our removable bollards comes with a filler piece or a lidded ground sleeve, ensuring that when it isn't in place, you're left with a smooth, flush and sturdy surface.

36" post height

  • 100% USA steel and USA manufactured parts
  • Zinc rich primer and powder coated finish
  • 36" Tall, 6.625" OD, .280 wall thickness
  • 70lb. post weight
  • Hot dipped galvanized ground sleeve & filler piece
  • Flush surface when post removed
  • Quickly and easily removed
  • A clean, aesthetically pleasing look
Supplier's Site

Technical Specifications

  TrafficGuard Direct, Inc.
Product Category Bollards
Product Number RFP6648R & DI6
Product Name Removable Non Locking Drop-in Series Bollards
Unlock Full Specs
to access all available technical data

Similar Products

Bollard Posts & Sleeves - 700-T1757 - Curtron Products
Specs
Height 42 inch (1067 mm)
Diameter / Width 5 inch (127 mm)
Type Pedestrian
View Details
Jesco Industries, Inc.
Specs
Height 18 to 42 inch (457 to 1067 mm)
Diameter / Width 48 to 120 inch (1219 to 3048 mm)
Type Traffic
View Details
R-7744-B Bike Bollard -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Height 44 inch (1118 mm)
Diameter / Width 13 inch (330 mm)
Type Landscape or Architectural
View Details