OKW Enclosures, Inc. DESK TOP CASE, ALUMINUM, 9.843 X 10.236X 3.346 M5625105-AL

Description
Enclosure, ABS Plastic Body, 3.346 in. H x 9.843 in. W x 10.236 in. D Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws
Description
Enclosure, ABS Plastic Body, 3.346 in. H x 9.843 in. W x 10.236 in. D Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

Suppliers

Company
Product
Description
Supplier Links
DESK TOP CASE, ALUMINUM, 9.843 X 10.236X 3.346 - 70016658 - Allied Electronics, Inc.
Fort Worth, TX, USA
DESK TOP CASE, ALUMINUM, 9.843 X 10.236X 3.346
70016658
DESK TOP CASE, ALUMINUM, 9.843 X 10.236X 3.346 70016658
Enclosure, ABS Plastic Body, 3.346 in. H x 9.843 in. W x 10.236 in. D Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

Enclosure, ABS Plastic Body, 3.346 in. H x 9.843 in. W x 10.236 in. D
Features

  • Modern Desktop Cases in Aluminum
  • Stylish Die-Cast Front Bezel
  • Four Sizes
  • Version “H” with Bail Arm
  • Removable Rear Panel
  • Recessed Front Panel for Membrane Keypad
  • Standard Colors Light/Mid Gray
    Applications
  • Test and Measurement
  • Medical Equipment
  • Mobile Electronics
  • Sensor/Monitoring
  • Communications Devices
    Accessories
  • PCB Mounting Pillars and Screws
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016658
Product Name DESK TOP CASE, ALUMINUM, 9.843 X 10.236X 3.346
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
CASE, BODY CONTOURED, MEDIUM, BLACK - 70016675 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details