OKW Enclosures, Inc. General Purpose Enclosures A9406333

Description
SHELL-TYPE CASES V 110, Vers. I
Request a Quote
Description
SHELL-TYPE CASES V 110, Vers. I
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2832119 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2832119
General Purpose Enclosures 2832119
SHELL-TYPE CASES V 110, Vers. I

SHELL-TYPE CASES V 110, Vers. I

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832119
Product Name General Purpose Enclosures
Length 4.49 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2137198 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.06 inch (154 mm)
Width 3.31 inch (84 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers