OKW Enclosures, Inc. METTEC 19 INCH RACK CASES 5.220 X 14.468, INCLUDES FRONT PANEL (P/N M5900030) M5930035-AL

Description
Gray, Aluminum Body, M59 Series Mettec 19 in. Rack Cases Very robust construction Internal guide rails for PCB’s and chassis plates Features Very Modern Design in Aluminum Unique ‘Comfort Handles’ at the Front Stylish Front Bezel with 19" Mounting Flanges Removable Aluminum Front Panel Included Bezel, Light Gray/Case Body, Alocrom 1200 Internal Guides for PCBs and Chassis Applications Networking Test and Measurement Professional Audio Equipment Machine Control
Description
Gray, Aluminum Body, M59 Series Mettec 19 in. Rack Cases Very robust construction Internal guide rails for PCB’s and chassis plates Features Very Modern Design in Aluminum Unique ‘Comfort Handles’ at the Front Stylish Front Bezel with 19" Mounting Flanges Removable Aluminum Front Panel Included Bezel, Light Gray/Case Body, Alocrom 1200 Internal Guides for PCBs and Chassis Applications Networking Test and Measurement Professional Audio Equipment Machine Control

Suppliers

Company
Product
Description
Supplier Links
METTEC 19 INCH RACK CASES 5.220 X 14.468, INCLUDES FRONT PANEL (P/N M5900030) - 70016881 - Allied Electronics, Inc.
Fort Worth, TX, USA
METTEC 19 INCH RACK CASES 5.220 X 14.468, INCLUDES FRONT PANEL (P/N M5900030)
70016881
METTEC 19 INCH RACK CASES 5.220 X 14.468, INCLUDES FRONT PANEL (P/N M5900030) 70016881
Gray, Aluminum Body, M59 Series Mettec 19 in. Rack Cases Very robust construction Internal guide rails for PCB’s and chassis plates Features Very Modern Design in Aluminum Unique ‘Comfort Handles’ at the Front Stylish Front Bezel with 19" Mounting Flanges Removable Aluminum Front Panel Included Bezel, Light Gray/Case Body, Alocrom 1200 Internal Guides for PCBs and Chassis Applications Networking Test and Measurement Professional Audio Equipment Machine Control

Gray, Aluminum Body, M59 Series Mettec 19 in. Rack Cases

  • Very robust construction
  • Internal guide rails for PCB’s and chassis plates
    Features
  • Very Modern Design in Aluminum
  • Unique ‘Comfort Handles’ at the Front
  • Stylish Front Bezel with 19" Mounting Flanges
  • Removable Aluminum Front Panel Included
  • Bezel, Light Gray/Case Body, Alocrom 1200
  • Internal Guides for PCBs and Chassis
    Applications
  • Networking
  • Test and Measurement
  • Professional Audio Equipment
  • Machine Control
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016881
Product Name METTEC 19 INCH RACK CASES 5.220 X 14.468, INCLUDES FRONT PANEL (P/N M5900030)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details