OKW Enclosures, Inc. ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 2.559 X 7.283 X 7.087 M5501110-AL

Description
Applications Test and Measurement Medical Equipment Machine Control Communications Devices Features Aluminum Instrument Cases Robust, Easy to Assemble Anodized Front and Rear Panels Circuit Board Guides Four Non-Slip Rubber Feet Color Light Gray
Description
Applications Test and Measurement Medical Equipment Machine Control Communications Devices Features Aluminum Instrument Cases Robust, Easy to Assemble Anodized Front and Rear Panels Circuit Board Guides Four Non-Slip Rubber Feet Color Light Gray

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 2.559 X 7.283 X 7.087 - 70016717 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 2.559 X 7.283 X 7.087
70016717
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 2.559 X 7.283 X 7.087 70016717
Applications Test and Measurement Medical Equipment Machine Control Communications Devices Features Aluminum Instrument Cases Robust, Easy to Assemble Anodized Front and Rear Panels Circuit Board Guides Four Non-Slip Rubber Feet Color Light Gray

Applications

  • Test and Measurement
  • Medical Equipment
  • Machine Control
  • Communications Devices

    Features

  • Aluminum Instrument Cases
  • Robust, Easy to Assemble
  • Anodized Front and Rear Panels
  • Circuit Board Guides
  • Four Non-Slip Rubber Feet
  • Color Light Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016717
Product Name ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 2.559 X 7.283 X 7.087
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832122 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
TG Series Enclosures - 100-906-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
3 suppliers