OKW Enclosures, Inc. Desktop Enclosures A9084165+A9184001

Description
Aluminium sloped panel case,228x216x76mm
Request a Quote
Description
Aluminium sloped panel case,228x216x76mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Desktop Enclosures - 505842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
505842
Desktop Enclosures 505842
Aluminium sloped panel case,228x216x76mm

Aluminium sloped panel case,228x216x76mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 505842
Product Name Desktop Enclosures
Shape Rectangular
Length 8.98 inch (228 mm)
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Controller Enclosures - HAND-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers