ROHM Semiconductor USA, LLC LED Indication - Discrete SLR343EC4T3F

Description
Blue-Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue-Green 525nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLR343EC4T3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLR343EC4T3F-ND
LED Indication - Discrete 846-SLR343EC4T3F-ND
Blue-Green 525nm LED Indication - Discrete 3.2V Radial

Blue-Green 525nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLR343EC4T3F
Standard LEDs - Through Hole SLR343EC4T3F
Standard LEDs - Through Hole 3.1MM 468NM GRN WTR CLR

Standard LEDs - Through Hole 3.1MM 468NM GRN WTR CLR

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLR343EC4T3F-ND SLR343EC4T3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA-570LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers
LED Indication - Discrete - XLFBB01W-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details