ROHM Semiconductor USA, LLC Led (Package= Circular Type 5, Angle= 40, Color=Red, P=650, D=630, Luminous Intensity [Iv=10,if=10Ma], Forward Voltage [Vf=2V, If=10Ma]) Rohs Compliant Rohm SLR-56VR3F.

Description
LED (PACKAGE= CIRCULAR TYPE 5, ANGLE= 40, COLOR=RED, P=650, D=630, LUMINOUS INTENSITY [IV=10,IF=10MA], FORWARD VOLTAGE [VF=2V, IF=10MA]) ROHS COMPLIANT: YES
Datasheet
Description
LED (PACKAGE= CIRCULAR TYPE 5, ANGLE= 40, COLOR=RED, P=650, D=630, LUMINOUS INTENSITY [IV=10,IF=10MA], FORWARD VOLTAGE [VF=2V, IF=10MA]) ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led (Package= Circular Type 5, Angle= 40, Color=Red, P=650, D=630, Luminous Intensity [Iv=10,if=10Ma], Forward Voltage [Vf=2V, If=10Ma]) Rohs Compliant Rohm - 28AC2211 - Newark, An Avnet Company
Chicago, IL, United States
Led (Package= Circular Type 5, Angle= 40, Color=Red, P=650, D=630, Luminous Intensity [Iv=10,if=10Ma], Forward Voltage [Vf=2V, If=10Ma]) Rohs Compliant Rohm
28AC2211
Led (Package= Circular Type 5, Angle= 40, Color=Red, P=650, D=630, Luminous Intensity [Iv=10,if=10Ma], Forward Voltage [Vf=2V, If=10Ma]) Rohs Compliant Rohm 28AC2211
LED (PACKAGE= CIRCULAR TYPE 5, ANGLE= 40, COLOR=RED, P=650, D=630, LUMINOUS INTENSITY [IV=10,IF=10MA], FORWARD VOLTAGE [VF=2V, IF=10MA]) ROHS COMPLIANT: YES

LED (PACKAGE= CIRCULAR TYPE 5, ANGLE= 40, COLOR=RED, P=650, D=630, LUMINOUS INTENSITY [IV=10,IF=10MA], FORWARD VOLTAGE [VF=2V, IF=10MA]) ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28AC2211
Product Name Led (Package= Circular Type 5, Angle= 40, Color=Red, P=650, D=630, Luminous Intensity [Iv=10,if=10Ma], Forward Voltage [Vf=2V, If=10Ma]) Rohs Compliant Rohm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 846-1080-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
LED Indication - Discrete - 1497-1255-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details