ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete SLA580ECT3F

Description
Win Source Part Number: 1241697-SLA580ECT3F Category: Optoelectronics>LED Indication - Discrete Color: Blue-Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8000mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 527nm Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1369,SLA580ECT3F XS,SLA580ECT3FXR,SLA 580ECT3FXU,SLA580ECT 3FXT Base Product Number: SLA580
Request a Quote
Description
Win Source Part Number: 1241697-SLA580ECT3F Category: Optoelectronics>LED Indication - Discrete Color: Blue-Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8000mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 527nm Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1369,SLA580ECT3F XS,SLA580ECT3FXR,SLA 580ECT3FXU,SLA580ECT 3FXT Base Product Number: SLA580
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1241697-SLA580ECT3F is a discrete LED indication component characterized by a blue-green color with a dominant wavelength of 527 nm. It features a viewing angle of 10 degrees and has a typical forward voltage of 3.3V at a test current of 20 mA. The LED has a luminous intensity rating of 8000 millicandelas, making it suitable for applications requiring bright indication. The component is packaged in a T-1 3/4 (5mm) radial configuration, with a clear, colorless lens that has a domed top. It is designed for through-hole mounting and has a maximum height of 8.70 mm. The product is supplied in bulk, with a standard package quantity of 1,000 units. It is classified under ECCN EAR99 and is unaffected by REACH regulations.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1241697-SLA580ECT3F is a discrete LED indication component characterized by a blue-green color with a dominant wavelength of 527 nm. It features a viewing angle of 10 degrees and has a typical forward voltage of 3.3V at a test current of 20 mA. The LED has a luminous intensity rating of 8000 millicandelas, making it suitable for applications requiring bright indication. The component is packaged in a T-1 3/4 (5mm) radial configuration, with a clear, colorless lens that has a domed top. It is designed for through-hole mounting and has a maximum height of 8.70 mm. The product is supplied in bulk, with a standard package quantity of 1,000 units. It is classified under ECCN EAR99 and is unaffected by REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241697-SLA580ECT3F
Optoelectronics - LED Indication - Discrete 1241697-SLA580ECT3F
Win Source Part Number: 1241697-SLA580ECT3F Category: Optoelectronics>LED Indication - Discrete Color: Blue-Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 10° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 8000mcd Voltage - Forward (Vf) (Typ): 3.3V Current - Test: 20mA Wavelength - Dominant: 527nm Height (Max): 8.70mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Rohm Semiconductor Other Names: 511-1369,SLA580ECT3F XS,SLA580ECT3FXR,SLA 580ECT3FXU,SLA580ECT 3FXT Base Product Number: SLA580

Win Source Part Number: 1241697-SLA580ECT3F
Category: Optoelectronics>LED Indication - Discrete
Color: Blue-Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 10°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 8000mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 527nm
Height (Max): 8.70mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: 511-1369,SLA580ECT3FXS,SLA580ECT3FXR,SLA580ECT3FXU,SLA580ECT3FXT
Base Product Number: SLA580

Buy Now Datasheet
LED Indication - Discrete - 846-SLA580ECT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA580ECT3F-ND
LED Indication - Discrete 846-SLA580ECT3F-ND
Blue-Green 527nm LED Indication - Discrete 3.3V Radial

Blue-Green 527nm LED Indication - Discrete 3.3V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA580ECT3F
Standard LEDs - Through Hole SLA580ECT3F
Standard LEDs - Through Hole ULTRA HI BRITE GREEN TRANS LENS

Standard LEDs - Through Hole ULTRA HI BRITE GREEN TRANS LENS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241697-SLA580ECT3F 846-SLA580ECT3F-ND SLA580ECT3F
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - Through Hole
LED Type Green; Blue; Blue-Green Green; Blue; Multi-Colored
Peak Wavelength 527 nm (5270 Å) 527 nm (5270 Å)
Viewing Angle 10 degrees 10 degrees
Forward Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - SLR-342DUT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
LED Indication - Discrete - 1497-1274-6-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details