SunLED Company, LLC LED Indication - Discrete XZM2CRK81FS

Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1274-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1274-6-ND
LED Indication - Discrete 1497-1274-6-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1274-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1274-1-ND
LED Indication - Discrete 1497-1274-1-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1274-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1274-2-ND
LED Indication - Discrete 1497-1274-2-ND
Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Red 625nm LED Indication - Discrete 2.2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1274-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZFBA155W5MAVCT-ND - DigiKey
Specs
LED Package: 0201 (0603 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details