ROHM Semiconductor USA, LLC Optics - LEDs - Light Pipes - SLA580BAT3F SLA580BAT3F

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993015-SLA580BAT3F Packaging: Bulk Color: Blue Forward Current: 20 mA Viewing Angle: 40 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C Illumination Color: Blue
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993015-SLA580BAT3F Packaging: Bulk Color: Blue Forward Current: 20 mA Viewing Angle: 40 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C Illumination Color: Blue
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - SLA580BAT3F - 993015-SLA580BAT3F - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - SLA580BAT3F
993015-SLA580BAT3F
Optics - LEDs - Light Pipes - SLA580BAT3F 993015-SLA580BAT3F
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993015-SLA580BAT3F Packaging: Bulk Color: Blue Forward Current: 20 mA Viewing Angle: 40 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Lens Style: Dome Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C RoHS: Compliant Min Operating Temperature: -20 °C Illumination Color: Blue

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993015-SLA580BAT3F
Packaging: Bulk
Color: Blue
Forward Current: 20 mA
Viewing Angle: 40 °
Lens Color: Clear
Categories: Optics - LEDs - Light Pipes
Lens Style: Dome
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Illumination Color: Blue

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 993015-SLA580BAT3F
Product Name Optics - LEDs - Light Pipes - SLA580BAT3F
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-343YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1260-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details