ROHM Semiconductor USA, LLC LED Indication - Discrete SLA-560MT3F

Description
LED GREEN CLEAR T-1 3/4 T/H
Request a Quote Datasheet
Description
LED GREEN CLEAR T-1 3/4 T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 846-SLA-560MT3F-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
846-SLA-560MT3F-ND
LED Indication - Discrete 846-SLA-560MT3F-ND
LED GREEN CLEAR T-1 3/4 T/H

LED GREEN CLEAR T-1 3/4 T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLA-560MT3F
Standard LEDs - Through Hole SLA-560MT3F
Standard LEDs - Through Hole GREEN HI BRITE TRANS LENS

Standard LEDs - Through Hole GREEN HI BRITE TRANS LENS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 846-SLA-560MT3F-ND SLA-560MT3F
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 516-ALMD-EG3D-WY002CT-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details