- Trained on our vast library of engineering resources.

ROHM Semiconductor GmbH 1.5V Drive Pch MOSFET RAL025P01

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Drive Pch MOSFET - RAL025P01 - ROHM Semiconductor GmbH
Willich, Germany
1.5V Drive Pch MOSFET
RAL025P01
1.5V Drive Pch MOSFET RAL025P01
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobile equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
1.5V Drive Pch MOSFET - RAL025P01 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.5V Drive Pch MOSFET
RAL025P01
1.5V Drive Pch MOSFET RAL025P01
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RAL025P01 RAL025P01
Product Name 1.5V Drive Pch MOSFET 1.5V Drive Pch MOSFET
Polarity P-Channel P-Channel
V(BR)DSS -12 volts -12 volts
IDSS -2500 milliamps -2500 milliamps
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

1.5V Drive Nch+Pch MOSFET - US6M11 - ROHM Semiconductor GmbH
Specs
Polarity N-Channel; P-Channel
V(BR)DSS 20 volts
IDSS 1500 milliamps
View Details
3 suppliers
PNP, SOT-346, -32V -0.5A, Driver Transistor - 2SA1036K - ROHM Semiconductor GmbH
Specs
Polarity PNP
Package Type SMT3
Transistor Grade / Operating Range Commercial
View Details
2 suppliers
PNP, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) - DTA114EEB - ROHM Semiconductor GmbH
Specs
Polarity PNP
Package Type EMT3F
Transistor Grade / Operating Range Commercial
View Details
2 suppliers
Pch -20V -2A Small Signal MOSFET - RTR020P02HZG - ROHM Semiconductor GmbH
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -2000 milliamps
View Details