ROHM Semiconductor GmbH For Mobile Printers series KA2003-B35N00A

Description
In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.
Datasheet
Description
In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
For Mobile Printers series - KA2003-B35N00A - ROHM Semiconductor GmbH
Willich, Germany
For Mobile Printers series
KA2003-B35N00A
For Mobile Printers series KA2003-B35N00A
In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.

In addition to the 7.2V drive industry standard type that matches Li-ion battery drive, the lineup includes a 3.6V drive energy-saving type and a 12V drive high-speed printing type. A thermal print head that supports a variety of sets. It is ideal for mobile printers with low voltage and strict current capacity restrictions, EFT-POS terminals with high demands for small size and energy savings, receipt printers, and small label printers.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Industrial Printing Equipment
Product Number KA2003-B35N00A
Product Name For Mobile Printers series
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord - 96PR-220-UE-D-T - Advantech
Specs
Technology Direct Thermal
Applications Receipt / POS / Kiosk
Printing Rate 220 mm/sec (520 in/min)
View Details
Tab Imprinter - KwikLok - BELL-MARK Corporation
BELL-MARK Corporation
Specs
Mounting Options Stand-alone
Features Industrial Metal Housing
Technology Pad Printer
View Details
Citizen Systems America Corporation
Specs
Mounting Options Panel Mount
Features Cutter (optional feature)
Technology Line Printer; Thermal Transfer
View Details
Thermal Printhead for Mobile Printers - KA2003-H05N20A - ROHM Semiconductor GmbH
Specs
Features RoHS
Printing Rate 100 mm/sec (236 in/min)
Printing Width 72 mm (2.83 inch)
View Details