Open Date Systems, Inc. Intermittent Online Thermal Printer 107M

Description
The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. Intermittent printers print during this stop time. Continuous Motion Thermal Transfer Printers The Thermocode Series 2 Continuous range of on-line Thermal Transfer printers are for use on packaging, labelling and other machinery where the substrate material or object to be printed is fed continuously when the parent machine is operating e.g. flow wrappers. They are available in two print widths, 53mm and 107mm, can print images up to 500mm long and can be supplied in right and left handed versions. Continuous printers print only when the substrate is moving. Thermocode Series 2 printers can be operated locally via the operator interface, directly from a PC via a serial or USB port or they can be added to an existing TCP/IP (Ethernet) network. TCP/IP and USB ports are optional extras on Thermocode Series 2 printers. Productivity and quality: cycle times count Many of our competitors place emphasis on their print speed capabilities (mm/second), however in reality it is the total cycle time that is true test of a printers ability to achieve high production rates and maintain print quality. This is particularly true when printing batch and expiration codes, dates, prices and bar codes.
Description
The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. Intermittent printers print during this stop time. Continuous Motion Thermal Transfer Printers The Thermocode Series 2 Continuous range of on-line Thermal Transfer printers are for use on packaging, labelling and other machinery where the substrate material or object to be printed is fed continuously when the parent machine is operating e.g. flow wrappers. They are available in two print widths, 53mm and 107mm, can print images up to 500mm long and can be supplied in right and left handed versions. Continuous printers print only when the substrate is moving. Thermocode Series 2 printers can be operated locally via the operator interface, directly from a PC via a serial or USB port or they can be added to an existing TCP/IP (Ethernet) network. TCP/IP and USB ports are optional extras on Thermocode Series 2 printers. Productivity and quality: cycle times count Many of our competitors place emphasis on their print speed capabilities (mm/second), however in reality it is the total cycle time that is true test of a printers ability to achieve high production rates and maintain print quality. This is particularly true when printing batch and expiration codes, dates, prices and bar codes.

Suppliers

Company
Product
Description
Supplier Links
Intermittent Online Thermal Printer - 107M - Open Date Systems, Inc.
Springfield, NH, USA
Intermittent Online Thermal Printer
107M
Intermittent Online Thermal Printer 107M
The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. Intermittent printers print during this stop time. Continuous Motion Thermal Transfer Printers The Thermocode Series 2 Continuous range of on-line Thermal Transfer printers are for use on packaging, labelling and other machinery where the substrate material or object to be printed is fed continuously when the parent machine is operating e.g. flow wrappers. They are available in two print widths, 53mm and 107mm, can print images up to 500mm long and can be supplied in right and left handed versions. Continuous printers print only when the substrate is moving. Thermocode Series 2 printers can be operated locally via the operator interface, directly from a PC via a serial or USB port or they can be added to an existing TCP/IP (Ethernet) network. TCP/IP and USB ports are optional extras on Thermocode Series 2 printers. Productivity and quality: cycle times count Many of our competitors place emphasis on their print speed capabilities (mm/second), however in reality it is the total cycle time that is true test of a printers ability to achieve high production rates and maintain print quality. This is particularly true when printing batch and expiration codes, dates, prices and bar codes.

The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. Intermittent printers print during this stop time.
Continuous Motion Thermal Transfer Printers
The Thermocode Series 2 Continuous range of on-line Thermal Transfer printers are for use on packaging, labelling and other machinery where the substrate material or object to be printed is fed continuously when the parent machine is operating e.g. flow wrappers. They are available in two print widths, 53mm and 107mm, can print images up to 500mm long and can be supplied in right and left handed versions. Continuous printers print only when the substrate is moving.

Thermocode Series 2 printers can be operated locally via the operator interface, directly from a PC via a serial or USB port or they can be added to an existing TCP/IP (Ethernet) network. TCP/IP and USB ports are optional extras on Thermocode Series 2 printers.
Productivity and quality: cycle times count
Many of our competitors place emphasis on their print speed capabilities (mm/second), however in reality it is the total cycle time that is true test of a printers ability to achieve high production rates and maintain print quality. This is particularly true when printing batch and expiration codes, dates, prices and bar codes.

Technical Specifications

  Open Date Systems, Inc.
Product Category Label Printers
Product Number 107M
Product Name Intermittent Online Thermal Printer
Technology Thermal Transfer
Mounting Options Stand-alone
Features Memory / Storage
Printing Rate 400 mm/sec (945 in/min)
Resolution 300 dpi
Unlock Full Specs
to access all available technical data

Similar Products

VE500 Engraver  Add-on Unit - 34000040 - Altech Corp.
Specs
Mounting Options Stand-alone
Media Handling Plastics
View Details
Label Printers - 560247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Options Portable / Handheld
Features RoHS
Paper Width 53.98 mm (2.13 inch)
View Details