ROHM Semiconductor USA, LLC High brightness Lens Type LED CSL0901WT

Description
CSL0901WT is Lens type Chip LED.
Datasheet
Description
CSL0901WT is Lens type Chip LED.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High brightness Lens Type LED - CSL0901WT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
High brightness Lens Type LED
CSL0901WT
High brightness Lens Type LED CSL0901WT
CSL0901WT is Lens type Chip LED.

CSL0901WT is Lens type Chip LED.

Supplier's Site Datasheet
Willich, Germany
High brightness Lens Type LED
CSL0901WT
High brightness Lens Type LED CSL0901WT
CSL0901WT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

CSL0901WT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

Supplier's Site Datasheet
Led, Yellow, 280Mcd, 587Nm, 0608; Led Colour Rohm - 68AC4708 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 280Mcd, 587Nm, 0608; Led Colour Rohm
68AC4708
Led, Yellow, 280Mcd, 587Nm, 0608; Led Colour Rohm 68AC4708
LED, YELLOW, 280MCD, 587NM, 0608; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:587nm; Luminous Intensity:280mcd; Viewing Angle:-; Lens Shape:Dome; Product RoHS Compliant: Yes

LED, YELLOW, 280MCD, 587NM, 0608; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:587nm; Luminous Intensity:280mcd; Viewing Angle:-; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CSL0901WT
Standard LEDs - SMD CSL0901WT
Standard LEDs - SMD LED YELLOW HIGH BRIGHTNESS

Standard LEDs - SMD LED YELLOW HIGH BRIGHTNESS

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC ROHM Semiconductor GmbH Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CSL0901WT CSL0901WT 68AC4708 CSL0901WT
Product Name High brightness Lens Type LED High brightness Lens Type LED Led, Yellow, 280Mcd, 587Nm, 0608; Led Colour Rohm Standard LEDs - SMD
LED Type Yellow Yellow Yellow
Peak Wavelength 587 nm (5870 Å) 587 nm (5870 Å) 587 nm (5870 Å)
Optical Power Output 50 milliwatts 50 milliwatts
Luminous Intensity 290 milliCandela 290 milliCandela 280 milliCandela
Forward Current 20 milliamps 25 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - SML-011DTT86-ND - DigiKey
Specs
LED Package: 1208 (3020 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
4 suppliers
LED Indication - Discrete - 1497-XZCBD45SDKR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details