SunLED Company, LLC LED Indication - Discrete XZM2DG53W-6

Description
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1308-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1308-6-ND
LED Indication - Discrete 1497-1308-6-ND
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1308-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1308-1-ND
LED Indication - Discrete 1497-1308-1-ND
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1308-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1308-2-ND
LED Indication - Discrete 1497-1308-2-ND
Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1308-6-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LEDs - 2491103 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 3.8 volts
View Details
3 suppliers
LED Indication - Discrete - XZM2CYK67WT-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details