IC DAC 10BIT V-OUT 16VQFN Product overview: BU22210MUV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU22210MUV-E2 can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 10 VQFN016V3030
10 Bit Digital to Analog Converter 10 VQFN016V3030
10 Bit Digital to Analog Converter 10 VQFN016V3030
10 Bit Digital to Analog Converter 10 VQFN016V3030
Integrated Circuits (ICs) - Data Converters - Digital To Analog Converters (DACs)
IC DAC 10BIT V-OUT 16VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-BU22210MUV-E2 | BU22210MUV-E2CT-ND | BU22210MUV-E2TR-ND | BU22210MUV-E2DKR-ND | BU22210MUV-E2 | BU22210MUV-E2 | BU22210MUV-E2 |
| Product Name | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Converters - Digital To Analog Converters (DACs) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial | Serial; Serial | Serial; Serial | Serial; Serial | Serial | Serial; Serial | |
| Package Type | Tape & Reel (TR) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR) | ||
| Pins | 16 | 16 | 16 | 16 |