The BD34301EKV is a 32-bit stereo audio D/A converter designed for high sound quality applications. It features a sampling frequency range from 32 kHz to 768 kHz and supports DSD formats up to 22.4 MHz. The device offers a signal-to-noise ratio (SNR) of 130 dB and total harmonic distortion plus noise (THD+N) of -115 dB, making it suitable for high-end audio systems. It includes two selectable digital FIR filters (Sharp Roll-Off and Slow Roll-Off) to customize sound characteristics. The BD34301EKV operates within a supply voltage range of 4.5 V to 5.5 V for AVCC and 1.4 V to 1.6 V for DVDD, with an operational temperature range of -25 °C to +85 °C. This product is applicable in devices such as CD/SACD players, digital audio players, and USB-DACs.
32-bit,768 kHz Audio D/A Converter
32-bit,768 kHz Audio D/A Converter
32-bit,768 kHz Audio D/A Converter
32-BIT,768 KHZ SAMPLING STEREO A
| RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 2440039 | BD34301EKV-E2 |
| Product Name | Digital to Analogue Converters | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | QFP; HTQFP64BV |