ROHM Semiconductor USA, LLC Video Processing Ic BU16024KV-E2

Description
Video IC Package
Request a Quote Datasheet
Description
Video IC Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 846-BU16024KV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Video IC Package

Video IC Package

Buy Now Datasheet
Singapore, Singapore
Video Processing Ic
684-BU16024KV-E2
Video Processing Ic 684-BU16024KV-E2
IC SWITCH HDMI VQFP48 Product overview: BU16024KV-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BU16024KV-E2 can be used for catalog matching and distributor lookup.

IC SWITCH HDMI VQFP48 Product overview: BU16024KV-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BU16024KV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Video Processing - BU16024KV-E2 - 012237-BU16024KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - BU16024KV-E2
012237-BU16024KV-E2
Linear - Linear - Video Processing - BU16024KV-E2 012237-BU16024KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012237-BU16024KV-E2 Packaging: Reel - TR Type: HDMI/DVI Switch Applications: Digital Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 48-VQFPC (7x7) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012237-BU16024KV-E2
Packaging: Reel - TR
Type: HDMI/DVI Switch
Applications: Digital Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 48-VQFPC (7x7)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Video Processing - BU16024KV-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
BU16024KV-E2
Linear - Video Processing BU16024KV-E2
IC SWITCH HDMI VQFP48

IC SWITCH HDMI VQFP48

Supplier's Site Datasheet
Video Processing - BU16024KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
BU16024KV-E2
Video Processing BU16024KV-E2
Video Switch IC I²C HDMI 1.3a 48-VQFPC (7x7) Package

Video Switch IC I²C HDMI 1.3a 48-VQFPC (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - BU16024KV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
BU16024KV-E2
Integrated Circuits (ICs) - Linear - Video Processing BU16024KV-E2
IC SWITCH HDMI VQFP48

IC SWITCH HDMI VQFP48

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 846-BU16024KV-E2TR-ND 684-BU16024KV-E2 012237-BU16024KV-E2 BU16024KV-E2 BU16024KV-E2 BU16024KV-E2
Product Name Video Processing Ic Linear - Linear - Video Processing - BU16024KV-E2 Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Integrated Circuits (ICs) - Linear - Video Processing - SI2162-B55-GM - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers
Graphics Controllers - 9014982 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - BA7613F-E2TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "8-SOIC (0.173"", 4.40mm Width)"
Supply Voltage 4.5 to 13 volts
View Details
5 suppliers