IC VIDEO SIGNAL SWITCHER 8SOP Product overview: BA7613F-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BA7613F-E2 can be used for catalog matching and distributor lookup.
Video Switch IC Logic 8-SOP Package
Video Switch IC Logic 8-SOP Package
Video Switch IC Logic 8-SOP Package
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010833-BA7613F-E2
Packaging: Reel - TR
Type: Video Signal Switcher
Applications: TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
IC VIDEO SIGNAL SWITCHER 8SOP
Video Switch IC Logic 8-SOP Package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-BA7613F-E2 | BA7613F-E2CT-ND | 010833-BA7613F-E2 | BA7613F-E2 | BA7613F-E2 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - BA7613F-E2 | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Supply Voltage | 4.5 to 13 volts | 4.5 to 13 volts |