8 Bit Digital to Analog Converter 4 14-SSOP-B
8 Bit Digital to Analog Converter 4 14-SSOP-B
8 Bit Digital to Analog Converter 4 14-SSOP-B
IC DAC 8BIT V-OUT 14SSOPB Product overview: BH2227FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2227FV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805959-BH2227FV-E2
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 8
Data Interface: SPI
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 100μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±1.5 (Maximum), ±1 (Maximum)
Supplier Device Package: 14-SSOPB
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 14-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: BH22*
IC DAC 8BIT V-OUT 14SSOPB
8 Bit Digital to Analog Converter 4 14-SSOP-B
IC DAC 8BIT V-OUT 14SSOPB
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | BH2227FV-E2DKR-ND | BH2227FV-E2CT-ND | BH2227FV-E2TR-ND | 701-BH2227FV-E2 | 805959-BH2227FV-E2 | BH2227FV-E2 | BH2227FV-E2 | BH2227FV-E2 |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit 8BIT Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2227FV-E2 | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | "14-LSSOP (0.173"", 4.40mm Width)" | "14-LSSOP (0.173"", 4.40mm Width)" | "14-LSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SSOP | SOP; SSOP; 14-LSSOP (0.173\", 4.40mm Width) | 14-LSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Digi-Reel® | Cut Tape (CT) | Tape Reel | Tape & Reel (TR) | Tape Reel; Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |