ROHM Semiconductor USA, LLC Digital to Analog Converters (DAC) BU2500FV-E2

Description
8 Bit Digital to Analog Converter 12 20-SSOP-B
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 12 20-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - BU2500FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2500FV-E2TR-ND
Digital to Analog Converters (DAC) BU2500FV-E2TR-ND
8 Bit Digital to Analog Converter 12 20-SSOP-B

8 Bit Digital to Analog Converter 12 20-SSOP-B

Buy Now Datasheet
Digital to Analog Converters (DAC) - BU2500FV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2500FV-E2DKR-ND
Digital to Analog Converters (DAC) BU2500FV-E2DKR-ND
8 Bit Digital to Analog Converter 12 20-SSOP-B

8 Bit Digital to Analog Converter 12 20-SSOP-B

Buy Now Datasheet
Digital to Analog Converters (DAC) - BU2500FV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BU2500FV-E2CT-ND
Digital to Analog Converters (DAC) BU2500FV-E2CT-ND
8 Bit Digital to Analog Converter 12 20-SSOP-B

8 Bit Digital to Analog Converter 12 20-SSOP-B

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2500FV-E2
012250-BU2500FV-E2
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2500FV-E2 012250-BU2500FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 012250-BU2500FV-E2 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 8 Data Interface: SPI Number of D/A Converters: 12 Differential Output: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP-B Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012250-BU2500FV-E2
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: SPI
Number of D/A Converters: 12
Differential Output: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP-B
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-BU2500FV-E2
8-bit 8BIT Digital-to-Analog Converter IC 701-BU2500FV-E2
IC DAC 8BIT V-OUT 20SSOP Product overview: BU2500FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2500FV-E2 can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 20SSOP Product overview: BU2500FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2500FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - BU2500FV-E2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
BU2500FV-E2
Data Acquisition - Digital to Analog Converters (DAC) BU2500FV-E2
IC DAC 8BIT V-OUT 20SSOP

IC DAC 8BIT V-OUT 20SSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - BU2500FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
BU2500FV-E2
Digital to Analog Converters (DAC) BU2500FV-E2
8 Bit Digital to Analog Converter 12 20-SSOP-B

8 Bit Digital to Analog Converter 12 20-SSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - BU2500FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
BU2500FV-E2
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) BU2500FV-E2
IC DAC 8BIT V-OUT 20SSOP

IC DAC 8BIT V-OUT 20SSOP

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number BU2500FV-E2TR-ND BU2500FV-E2DKR-ND BU2500FV-E2CT-ND 012250-BU2500FV-E2 701-BU2500FV-E2 BU2500FV-E2 BU2500FV-E2 BU2500FV-E2
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2500FV-E2 8-bit 8BIT Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI SPI; SPI
Package Type SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SOP; SSOP; 20-SSOP-B Tape & Reel (TR) SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width) 20-LSSOP (0.173\", 4.40mm Width)
Packing Method Tape Reel Digi-Reel® Cut Tape (CT) Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital to Analog Converters (DAC) - AD5315BRM - Lingto Electronic Limited
Specs
Interface Type I2C; I²C
DNL 0.0500 LSB
INL 0.5000 LSB
View Details
Digital to Analogue Converters - 1898938P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 14
Resolution 12 bits
View Details
AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204QDWRQ1 - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Automotive
View Details
4 suppliers
Digital-to-Analog Converter IC - 701-BU8622KV-E2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
2 suppliers