ROHM Semiconductor USA, LLC 8-bit 8BIT Digital-to-Analog Converter IC BH2221FV-E2

Description
IC DAC 8BIT V-OUT 20SSOP Product overview: BH2221FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2221FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 8BIT V-OUT 20SSOP Product overview: BH2221FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2221FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT Digital-to-Analog Converter IC
701-BH2221FV-E2
8-bit 8BIT Digital-to-Analog Converter IC 701-BH2221FV-E2
IC DAC 8BIT V-OUT 20SSOP Product overview: BH2221FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2221FV-E2 can be used for catalog matching and distributor lookup.

IC DAC 8BIT V-OUT 20SSOP Product overview: BH2221FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BH2221FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2221FV-E2
1153519-BH2221FV-E2
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2221FV-E2 1153519-BH2221FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1153519-BH2221FV-E2 Packaging: Reel - TR Operating Temperature Range: -20°C ~ 85°C Package: 20-LSSOP (0.173", 4.40mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: R-2R Data Interface: SPI Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 8 Settling Time: 100μs Number of D/A Converters: 12 INL/DNL (LSB): ±1.5 (Maximum), ±1 (Maximum) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.rohm.com Manufacturer Package: 20-SSOP-B Alternative Parts (Cross-Reference): MB88346BP; MB88346BPFV; BH2221FV; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153519-BH2221FV-E2
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 85°C
Package: 20-LSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: R-2R
Data Interface: SPI
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 8
Settling Time: 100μs
Number of D/A Converters: 12
INL/DNL (LSB): ±1.5 (Maximum), ±1 (Maximum)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 20-SSOP-B
Alternative Parts (Cross-Reference): MB88346BP; MB88346BPFV; BH2221FV;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - BH2221FV-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BH2221FV-E2CT-ND
Digital to Analog Converters (DAC) BH2221FV-E2CT-ND
8 Bit Digital to Analog Converter 12 20-SSOP-B

8 Bit Digital to Analog Converter 12 20-SSOP-B

Buy Now Datasheet
Digital to Analog Converters (DAC) - BH2221FV-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BH2221FV-E2DKR-ND
Digital to Analog Converters (DAC) BH2221FV-E2DKR-ND
8 Bit Digital to Analog Converter 12 20-SSOP-B

8 Bit Digital to Analog Converter 12 20-SSOP-B

Buy Now Datasheet
Digital to Analog Converters (DAC) - BH2221FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
BH2221FV-E2TR-ND
Digital to Analog Converters (DAC) BH2221FV-E2TR-ND
8 Bit Digital to Analog Converter 12 20-SSOP-B

8 Bit Digital to Analog Converter 12 20-SSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - BH2221FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
BH2221FV-E2
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) BH2221FV-E2
IC DAC 8BIT V-OUT 20SSOP

IC DAC 8BIT V-OUT 20SSOP

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - BH2221FV-E2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
BH2221FV-E2
Data Acquisition - Digital to Analog Converters (DAC) BH2221FV-E2
IC DAC 8BIT V-OUT 20SSOP

IC DAC 8BIT V-OUT 20SSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - BH2221FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
BH2221FV-E2
Digital to Analog Converters (DAC) BH2221FV-E2
8 Bit Digital to Analog Converter 12 20-SSOP-B

8 Bit Digital to Analog Converter 12 20-SSOP-B

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 701-BH2221FV-E2 1153519-BH2221FV-E2 BH2221FV-E2CT-ND BH2221FV-E2DKR-ND BH2221FV-E2TR-ND BH2221FV-E2 BH2221FV-E2 BH2221FV-E2
Product Name 8-bit 8BIT Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BH2221FV-E2 Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI SPI; SPI
Package Type Tape & Reel (TR) SSOP SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SSOP; "20-LSSOP (0.173"", 4.40mm Width)" SSOP; "20-LSSOP (0.173"", 4.40mm Width)" 20-LSSOP (0.173\", 4.40mm Width) SOP; SSOP; 20-LSSOP (0.173\", 4.40mm Width)
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
Operating Temperature -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IRKD25 - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers
Digital to Analogue Converters - 1111159 - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Pins 24
Resolution 12 bits
View Details