ROHM Semiconductor USA, LLC Linear - Linear - Video Processing - BD8139AEFV-E2 BD8139AEFV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011474-BD8139AEFV-E2 Packaging: Reel - TR Type: TFT-LCD Voltage Regulator Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-HTSSOP-B Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011474-BD8139AEFV-E2 Packaging: Reel - TR Type: TFT-LCD Voltage Regulator Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-HTSSOP-B Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - BD8139AEFV-E2 - 011474-BD8139AEFV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - BD8139AEFV-E2
011474-BD8139AEFV-E2
Linear - Linear - Video Processing - BD8139AEFV-E2 011474-BD8139AEFV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011474-BD8139AEFV-E2 Packaging: Reel - TR Type: TFT-LCD Voltage Regulator Applications: Video Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 40-HTSSOP-B Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011474-BD8139AEFV-E2
Packaging: Reel - TR
Type: TFT-LCD Voltage Regulator
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 40-HTSSOP-B
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Video Processing Ic
684-BD8139AEFV-E2
Video Processing Ic 684-BD8139AEFV-E2
IC VID TFT-LCD VOLT REG 40HTSSOP Product overview: BD8139AEFV-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BD8139AEFV-E2 can be used for catalog matching and distributor lookup.

IC VID TFT-LCD VOLT REG 40HTSSOP Product overview: BD8139AEFV-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BD8139AEFV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - BD8139AEFV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
BD8139AEFV-E2
Integrated Circuits (ICs) - Linear - Video Processing BD8139AEFV-E2
IC VID TFT-LCD VOLT REG 40HTSSOP

IC VID TFT-LCD VOLT REG 40HTSSOP

Supplier's Site
Video Processing - BD8139AEFV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
BD8139AEFV-E2
Video Processing BD8139AEFV-E2
Video Gamma Correction IC 40-HTSSOP-B Package

Video Gamma Correction IC 40-HTSSOP-B Package

Buy Now Datasheet
Linear - Video Processing - BD8139AEFV-E2 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
BD8139AEFV-E2
Linear - Video Processing BD8139AEFV-E2
IC VID TFT-LCD VOLT REG 40HTSSOP

IC VID TFT-LCD VOLT REG 40HTSSOP

Supplier's Site Datasheet
Video Processor, Htssop-40; Video Processor Application Rohm - 73AC9726 - Newark, An Avnet Company
Chicago, IL, United States
Video Processor, Htssop-40; Video Processor Application Rohm
73AC9726
Video Processor, Htssop-40; Video Processor Application Rohm 73AC9726
VIDEO PROCESSOR, HTSSOP-40; Video Processor Application:TFT-LCD Panels; Supply Voltage Min:6V; Supply Voltage Max:18V; IC Mounting:SMD; TV / Video Case Style:HTSSOP; No. of Pins:40Pins; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:NoRoHS Compliant: Yes

VIDEO PROCESSOR, HTSSOP-40; Video Processor Application:TFT-LCD Panels; Supply Voltage Min:6V; Supply Voltage Max:18V; IC Mounting:SMD; TV / Video Case Style:HTSSOP; No. of Pins:40Pins; Product Range:-; MSL:MSL 3 - 168 hours; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 011474-BD8139AEFV-E2 684-BD8139AEFV-E2 BD8139AEFV-E2 BD8139AEFV-E2 BD8139AEFV-E2 73AC9726
Product Name Linear - Linear - Video Processing - BD8139AEFV-E2 Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing Video Processor, Htssop-40; Video Processor Application Rohm
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153533 - RS Components, Ltd.
Specs
Package/Case Vqfn
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Video Processing Ic - 684-SI2169-D60-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
5 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Processing Ic - 684-BU16027KV-E2 - ERSAELECTRONICS PTE. LTD.
ROHM Semiconductor USA, LLC
Specs
Supply Voltage 3 to 3.6 volts
View Details
6 suppliers