Video Switch IC GPIO HDMI 1.3a 64-VQFP (10x10) Package
IC VIDEO HDMI/DVI SWITCH 64VQFP Product overview: BU16027KV-E2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BU16027KV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1155665-BU16027KV-E2
Packaging: Reel - TR
Type: HDMI/DVI Switch
Package: 64-LQFP
Applications: Digital Video
Mounting: SMD
Family Name: BU16027KV
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 64-VQFP (10x10)
Alternative Parts (Cross-Reference): BU16027KV;
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC VIDEO HDMI/DVI SWITCH 64VQFP
Video Switch IC GPIO HDMI 1.3a 64-VQFP (10x10) Package
IC VIDEO HDMI/DVI SWITCH 64VQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | BU16027KV-E2-ND | 684-BU16027KV-E2 | 1155665-BU16027KV-E2 | BU16027KV-E2 | BU16027KV-E2 | BU16027KV-E2 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - BU16027KV-E2 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |