ROHM Semiconductor GmbH 1.2W Monaural Speaker Amplifier for Automotive BD78310EFJ-M

Description
BD78310EFJ-M is a Class-AB monaural speaker amplifier with 10dB voltage gain designed for automotive. BD783xxEFJ-M series includes 6dB to 26dB voltage gain products. Class-AB amplifiers have no requirements for care about EMI noise. Adopting power package HTSOP-J8 achieves high output power. Low quiescent current can reduce battery consumption. Shutdown current is also very low (0.1μA Typ) and pop noise level when switching to shutdown is very small, so this device is suitable for applications in which the mode often changes between “shutdown state” and “active state”.
Datasheet
Description
BD78310EFJ-M is a Class-AB monaural speaker amplifier with 10dB voltage gain designed for automotive. BD783xxEFJ-M series includes 6dB to 26dB voltage gain products. Class-AB amplifiers have no requirements for care about EMI noise. Adopting power package HTSOP-J8 achieves high output power. Low quiescent current can reduce battery consumption. Shutdown current is also very low (0.1μA Typ) and pop noise level when switching to shutdown is very small, so this device is suitable for applications in which the mode often changes between “shutdown state” and “active state”.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2W Monaural Speaker Amplifier for Automotive - BD78310EFJ-M - ROHM Semiconductor GmbH
Willich, Germany
1.2W Monaural Speaker Amplifier for Automotive
BD78310EFJ-M
1.2W Monaural Speaker Amplifier for Automotive BD78310EFJ-M
BD78310EFJ-M is a Class-AB monaural speaker amplifier with 10dB voltage gain designed for automotive. BD783xxEFJ-M series includes 6dB to 26dB voltage gain products. Class-AB amplifiers have no requirements for care about EMI noise. Adopting power package HTSOP-J8 achieves high output power. Low quiescent current can reduce battery consumption. Shutdown current is also very low (0.1μA Typ) and pop noise level when switching to shutdown is very small, so this device is suitable for applications in which the mode often changes between “shutdown state” and “active state”.

BD78310EFJ-M is a Class-AB monaural speaker amplifier with 10dB voltage gain designed for automotive. BD783xxEFJ-M series includes 6dB to 26dB voltage gain products. Class-AB amplifiers have no requirements for care about EMI noise. Adopting power package HTSOP-J8 achieves high output power. Low quiescent current can reduce battery consumption. Shutdown current is also very low (0.1μA Typ) and pop noise level when switching to shutdown is very small, so this device is suitable for applications in which the mode often changes between “shutdown state” and “active state”.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Audio Amplifiers and Preamplifiers
Product Number BD78310EFJ-M
Product Name 1.2W Monaural Speaker Amplifier for Automotive
Type Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
 - 522935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.20E-4 to 0.0050 MHz
View Details
 - MP1200 - Wharfedale Pro
Wharfedale Pro
Specs
Type Audio Amplifier
Output Gain 35 dB
View Details
 - PVA-30 Optional Amplifier - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Type Audio Amplifier
Continuous Power 30 watts
View Details