ROHM Semiconductor GmbH Sound Processors with built-in 3-band Equalizers BD37541FS

Description
This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.
Description
This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.
Datasheet
Datasheet Summary
Powered by GS/AI

BD37541FS is a sound processor designed for car audio applications, featuring a built-in 3-band equalizer. It supports stereo input selection, input-gain control, main volume adjustment, loudness, and a 5-channel fader volume. The device utilizes ROHM's advanced switch circuit technology to minimize switching noise, enhancing audio quality. Key specifications include a power supply voltage range of 7.0V to 9.5V, a typical circuit current of 38mA, and total harmonic distortion rates of 0.001% for front and rear channels, and 0.002% for the subwoofer. The processor operates within a temperature range of -40¬8C to +85¬8C and is packaged in a compact SSOP-A32 format. It is suitable for various audio equipment beyond car audio, including mini and micro component systems and televisions.

Datasheet Summary
Powered by GS/AI

BD37541FS is a sound processor designed for car audio applications, featuring a built-in 3-band equalizer. It supports stereo input selection, input-gain control, main volume adjustment, loudness, and a 5-channel fader volume. The device utilizes ROHM's advanced switch circuit technology to minimize switching noise, enhancing audio quality. Key specifications include a power supply voltage range of 7.0V to 9.5V, a typical circuit current of 38mA, and total harmonic distortion rates of 0.001% for front and rear channels, and 0.002% for the subwoofer. The processor operates within a temperature range of -40¬8C to +85¬8C and is packaged in a compact SSOP-A32 format. It is suitable for various audio equipment beyond car audio, including mini and micro component systems and televisions.

Suppliers

Company
Product
Description
Supplier Links
Sound Processors with built-in 3-band Equalizers - BD37541FS - ROHM Semiconductor GmbH
Willich, Germany
Sound Processors with built-in 3-band Equalizers
BD37541FS
Sound Processors with built-in 3-band Equalizers BD37541FS
This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.

This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.

Supplier's Site Datasheet
Sound Processors with built-in 3-band Equalizers - BD37541FS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Sound Processors with built-in 3-band Equalizers
BD37541FS
Sound Processors with built-in 3-band Equalizers BD37541FS
This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.

This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Processor ICs Audio Processor ICs
Product Number BD37541FS BD37541FS
Product Name Sound Processors with built-in 3-band Equalizers Sound Processors with built-in 3-band Equalizers
Supply Voltage 7 to 9.5 volts 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913745 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - SI8241CB-B-IS1R-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Sound Processors with built-in 2-band Equalizers - BD37523FS - ROHM Semiconductor GmbH
Specs
Supply Voltage 7 to 9.5 volts
View Details