ROHM Semiconductor GmbH Sound Processors with built-in 2-band Equalizers BD37511FS

Description
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.
Datasheet
Description
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Processors with built-in 2-band Equalizers - BD37511FS - ROHM Semiconductor GmbH
Willich, Germany
Sound Processors with built-in 2-band Equalizers
BD37511FS
Sound Processors with built-in 2-band Equalizers BD37511FS
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.

This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/right), contributing to greater space savings.

Supplier's Site Datasheet
Sound Processors with buit-in 2-band Equalizers - BD37511FS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Sound Processors with buit-in 2-band Equalizers
BD37511FS
Sound Processors with buit-in 2-band Equalizers BD37511FS
This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/rig ht), contributing to greater space savings.

This series supports common control software, increasing design and development efficiency. In addition, an internal 2-band equalizer enables the adjustment of the tone and bass signals without using external components, while 3 input selectors and 4ch independent volume and fader control ensure compatibility with 3 audio inputs and 4ch output (front/rear/left/right), contributing to greater space savings.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Processor ICs Audio Processor ICs
Product Number BD37511FS BD37511FS
Product Name Sound Processors with built-in 2-band Equalizers Sound Processors with buit-in 2-band Equalizers
Supply Voltage 7 to 9.5 volts 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913284 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Si32293 Dual Channel ProSLIC - Si32293 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN68
Interface PCM; SPI; PCM/SPI
View Details
 - 846-ML22Q294-NNNTDZ0ATLCT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
Package/Case "20-TSSOP (0.173"", 4.40mm Width)"
Supply Voltage 2 to 5.5 volts
View Details
Sound Processors with built-in 3-band Equalizers - BD37541FS - ROHM Semiconductor GmbH
Specs
Supply Voltage 7 to 9.5 volts
View Details
2 suppliers