The IKD Series is a laser profilometer for measuring disc brake thickness, wear, and full surface profile. It comprises a laser scanning module and a PDA connected via Bluetooth. The scanning module operates on a 3.7 V Li-ion battery and has a measurement range of 30 mm and profile range of 150 mm, with ±0.03 mm accuracy. The PDA uses a 3.7 V Li-polymer battery and stores up to 100,000 measurements. The device is rated IP42 and operates from -15°C to +35°C. It meets EU directives 2014/30/EU (EMC) and 2011/65/EU (RoHS), and is Class 2 laser per IEC/EN 60825-1:2014. A removable bracket enables use on wheelset axles. Calibration blocks and PC software are included for database management and profile comparison.
PDA based handheld instruments are employed for laser scanning and measurement of brake disks wear parameters.
The devices are supplied with database and software package for disk wear data storage and processing.
| RIFTEK EUROPE Sp. z.o.o. | |
|---|---|
| Product Category | Dimensional Gages and Instruments |
| Product Number | IKD |
| Product Name | Disk Brakes Profile Gauge |
| Mounting / Loading Options | Handheld or Portable |
| Measurement Scale / Units | Metric |
| Gage / Instrument Type | Laser micrometer; Special Function Gages |