Heartland Engineered Products, LLC Aluminum Dock Plates FPB4848

Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”
Description
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Suppliers

Company
Product
Description
Supplier Links
Aluminum Dock Plates - FPB4848 - Heartland Engineered Products, LLC
Marysville, MI, USA
Aluminum Dock Plates
FPB4848
Aluminum Dock Plates FPB4848
Features Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs Heartland Engineered Products, LLC Quick Ship program Products listed will ship in 2 business days Consistent on-time delivery ratings of 99% or higher FLEXPLATE Aluminum Dockplates 3/8” Aluminum Specifications Safety tread for positive traction. Handles provided for easy positioning, fixed legs. Legs and Handles painted Safety yellow Widths from 36” to 72” Lengths from 24” to 84” FLEXBOARD Aluminum Dockboards Aluminum/Steel combo provides strength, durability and resilience. Safety tread plate for positive traction. Steel side curbs with bolted locking legs add safety during loading and unloading. Specifications Lift chain available upon request. Widths from 54” to 72” Lengths from 30” to 96”

Features

  • Aluminum plate with Bright, OSHA yellow powder coat finish on legs and side curbs
  • Heartland Engineered Products, LLC Quick Ship program
  • Products listed will ship in 2 business days
  • Consistent on-time delivery ratings of 99% or higher

FLEXPLATE

  • Aluminum Dockplates
  • 3/8” Aluminum

Specifications

  • Safety tread for positive traction.
  • Handles provided for easy positioning, fixed legs.
  • Legs and Handles painted Safety yellow
  • Widths from 36” to 72”
  • Lengths from 24” to 84”

FLEXBOARD

  • Aluminum Dockboards
  • Aluminum/Steel combo provides strength, durability and resilience.
  • Safety tread plate for positive traction.
  • Steel side curbs with bolted locking legs add safety during loading and unloading.

Specifications

  • Lift chain available upon request.
  • Widths from 54” to 72”
  • Lengths from 30” to 96”
Supplier's Site

Technical Specifications

  Heartland Engineered Products, LLC
Product Category Dock Equipment
Product Number FPB4848
Product Name Aluminum Dock Plates
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
Weight Capacity 3800 lbs (1723 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Rail Transfer Bridge - 14-116 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Trak Armor - Door Track Protector - TA36HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 36 inch (914 mm)
Weight 84 lbs (38.1 kg)
View Details
VESTIL Edge-O-Dock Levelers - VES804 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 25000 lbs (11338 kg)
Length 324 inch (8230 mm)
View Details