REB Storage Systems International MECO Drum Dollies MEC2762

Description
MECO Drum Dollies Tough, dependable dollies at a low cost. Constructed with rugged cross frames that support 55-gallon drum while in use. Swivel casters welded inside the frame for greater strength and stability. Choose 3" polyolefin or steel casters. 23 1/4" diameter. Orange enamel finish. FOB - Shipping Point.
Description
MECO Drum Dollies Tough, dependable dollies at a low cost. Constructed with rugged cross frames that support 55-gallon drum while in use. Swivel casters welded inside the frame for greater strength and stability. Choose 3" polyolefin or steel casters. 23 1/4" diameter. Orange enamel finish. FOB - Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
MECO Drum Dollies - MEC2762 - REB Storage Systems International
Chicago, IL, USA
MECO Drum Dollies
MEC2762
MECO Drum Dollies MEC2762
MECO Drum Dollies Tough, dependable dollies at a low cost. Constructed with rugged cross frames that support 55-gallon drum while in use. Swivel casters welded inside the frame for greater strength and stability. Choose 3" polyolefin or steel casters. 23 1/4" diameter. Orange enamel finish. FOB - Shipping Point.

MECO Drum Dollies
Tough, dependable dollies at a low cost.
Constructed with rugged cross frames that support 55-gallon drum while in use. Swivel casters welded inside the frame for greater strength and stability. Choose 3" polyolefin or steel casters. 23 1/4" diameter. Orange enamel finish.
FOB - Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Roller Dollies
Product Number MEC2762
Product Name MECO Drum Dollies
Type Drum Dollie
Unlock Full Specs
to access all available technical data

Similar Products

30, 55, and 110 Gallon Drum Dollies -  - EXAIR
Specs
Type Drum Dollie
Roller Description Casters
View Details
Rotaskate with Double Rotacasters -  - Rotacaster Pty Ltd.
Specs
Roller Description Double Rotacaster Wheels
Load Capacity 441 to 662 lbs (200 to 300 kg)
Length 21.57 inch (548 mm)
View Details
FAIRBANKS Heavy Duty Drum Dolly - FAI113 - REB Storage Systems International
REB Storage Systems International
Specs
Type Drum Dollie
Load Capacity 1000 lbs (454 kg)
View Details
Mini-Dolly Folding Cart - Model 3080 - Traceable® Products
Specs
Type Furniture Dollie
Roller Description Super-glide wheels
Load Capacity 265 lbs (120 kg)
View Details