The Iris CM is a video-based asset condition monitoring system that uses Motion Amplification® software to detect and visualize submillimeter machine motion without physical contact. It consists of an industrial-grade USB 3.1 CMOS camera, an Intel Xeon processor-based server with 6 TB SSD storage and 16 GB RAM, and supports interchangeable lenses from 6mm to 100mm. The system captures video at up to 1,300 fps with reduced resolution, detects displacements as small as 0.005 mils (0.125 µm) at close focus with a 50mm lens, and stores 90 minutes of HD video per camera. It supports triggering via accelerometers, 4-20 mA inputs, tachometers, and virtual camera measurements, and provides live motion amplification up to 500×. The camera unit is MIL-STD-810G compliant with three-year accidental damage protection.
The Iris CM is the latest innovation in video-based asset condition monitoring. With the Iris CM, Motion Amplification® is a flexible and scalable solution that continuously monitors your equipment while you are away.
This tool connects traditional vibration inputs and RDI’s patented video-based vibration measurements to ensure you never miss anything in your facility. Numerous cameras can be networked to capture simultaneous data and offer multiple views of a process, test, or piece of machinery. Leveraging a powerful 6 TB acquisition device, the Iris CM can acquire and store HD data for each connected camera along with external sensor data from accelerometers, tachometers, and any 4-20 mA input. Users can trigger video and data recordings based on external inputs, virtual camera-based regions of interest, and thresholds for movement. The Iris CM features live Motion Amplification® and the ability to quantify vibration, amplitude, phase, and frequency for anything visible in the recorded video. This product uniquely allows you to troubleshoot transient events and visualize your assets over longer periods of time like no tool has before. The Iris CM does not have to be permanently mounted and does not have to touch any of your equipment. With the Iris CM, you now have to ability to see what is happening on your equipment 24/7 even when you are away.
| RDI Technologies Inc. | |
|---|---|
| Product Category | Predictive Maintenance and Condition Monitoring Systems |
| Product Number | IRIS CM |
| Product Name | Video-Based Asset Condition Monitoring System |
| Application | Motion/Vibration monitor |