The Iris M Traveler is a portable vibration analysis system using Motion Amplification® to capture data in challenging environments. It features a single zoom lens (12mm-75mm), motion amplification up to 500×, and captures video at up to 1,300 fps with reduced resolution, enabling frequency measurements up to 39,000 CPM. Minimum detectable displacement is <0.01 mils (0.25 μm) at 3.3 ft (1 m) with a 50mm lens. The system includes an i7 processor, 16GB RAM, 1TB SSD, dual batteries, and MIL-STD-810G drop protection. A 4,500 lumen LED light with ~2 hour run time and a 9.84 ft (3m) USB3 cable are included. Video playback and export can be slowed to 1 fps. The unit includes a touch-screen tablet interface, motion maps, transient path plots, shaft inspection tools, and data export to .csv. Stabilization, filtering, and annotations are supported. The system is carried with a lightweight professional tripod.
Use the power of Motion Amplification® faster than ever with the Iris M™ Traveler. Designed to move with you, the Iris M Traveler is a portable, compact, and lightweight vibration analysis system that lets you quickly capture millions of data points on the go.
With minimal setup and breakdown time, you can easily gear up and acquire critical data in tight spaces and logistically challenging environments, elevating your reliability program’s capability and accessibility. Well-equipped for every situation, the Traveler configuration of the Iris M™ features a single zoom lens with multiple fields of view, high-powered battery light, lightweight professional tripod, and the versatility of a ‘hands-free’ touch-screen tablet positioned comfortably around your neck for flexibility & maneuverability in hard-to-reach spaces. The Tablet Mode interface features new tap, touch, and swipe gestures for simple, easy navigation, and an intuitive and smooth RDI Acquisition and Motion Amplification® experience. Whether you’re a current Iris M system user or new to Motion Amplification®, the Iris M Traveler is packed with performance to help make the most of every point of data virtually anywhere you go.
| RDI Technologies Inc. | |
|---|---|
| Product Category | Predictive Maintenance and Condition Monitoring Systems |
| Product Number | IRIS M TRAVELER |
| Product Name | Vibration Analysis System |
| Application | Vibration analysis |