RDI Technologies Inc. Datasheets for Predictive Maintenance and Condition Monitoring Systems

Predictive maintenance (PdM) systems and condition monitoring systems are used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment.
Predictive Maintenance and Condition Monitoring Systems: Learn more

Product Name Notes
Combining the mobility of Boston Dynamics’ Spot® with the exceptional visibility of RDI Technologies’ Motion Amplification®, the Iris Explorer™ Spot Payload allows industrial customers to take next-generation vibration analysis right...
Detecting potential issues early is critical to avoiding major breakdowns, reducing unplanned downtime, and minimizing repair costs. The IRIS CM™ Oil & Gas system makes this possible through continuous, video-based...
Get Motion Amplification® in color with the Color Camera, an add-on available to the Iris M™.
Improve your ability to solve your real-world issues with the Laser Tach, a hardware add-on to the Iris M™ that can be used to “freeze” the shaft or blade and...
Iris Edge™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge™ combines PoE, a pan-tilt mount and auto focus...
Iris M™ + Stereo Vision is a two-camera Motion Amplification® system that will enable full-field vibrational measurements to be taken simultaneously in all directions (3 dimensions/axes). Iris M™ + Stereo...
Modal Amplified™, a camera-based Modal Test and Analysis solution, enables a new shift from the time-consuming sensor mapping, placement, fixation, and animated modeling of typical Modal Testing to instant capture,...
The All New Iris MX from RDI Technologies expands upon its revolutionary Iris M™ product to open up the world of Motion Amplification® to high-speed applications. With up to 1400...
The Iris aiOne™ is a complete, all-in-one ecosystem designed to provide the most comprehensive view of your asset's health. By combining our most advanced and ruggedized Iris MA™ camera with...
The Iris CM is the latest innovation in video-based asset condition monitoring. With the Iris CM, Motion Amplification® is a flexible and scalable solution that continuously monitors your equipment while...
The Iris MA™ is the world's first industrial camera with Live Motion Amplification®, giving you the power to see, measure and solve your toughest problems on the spot. The power...
Use the power of Motion Amplification® faster than ever with the Iris M™ Traveler. Designed to move with you, the Iris M Traveler is a portable, compact, and lightweight vibration...