RAB Lighting Open Core and Coil HID Ballast RWLED2T78YW/480/PCT4

Description
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 288 W INPUT POWER M138 ANSI CODE SERIES BMH MODEL
Datasheet
Description
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 288 W INPUT POWER M138 ANSI CODE SERIES BMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - RWLED2T78YW/480/PCT4 - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
RWLED2T78YW/480/PCT4
Open Core and Coil HID Ballast RWLED2T78YW/480/PCT4
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 288 W INPUT POWER M138 ANSI CODE SERIES BMH MODEL
  • BALLAST CONTENTS
  • PULSE START METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 2.5/1.5/1.3/1.1 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE
  • 288 W INPUT POWER
  • M138 ANSI CODE
  • SERIES BMH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number RWLED2T78YW/480/PCT4
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Open Core and Coil HID Ballast - BMHH400QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
1000w METAL HALIDE ENCAPSULATED BALLAST -  - Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Lamp Wattage 1000 watts
View Details