RAB Lighting Open Core and Coil HID Ballast BMHH400QT

Description
BALLAST CONTENTS METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 458 W INPUT POWER M59 ANSI CODE BMH MODEL
Datasheet
Description
BALLAST CONTENTS METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 458 W INPUT POWER M59 ANSI CODE BMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - BMHH400QT - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
BMHH400QT
Open Core and Coil HID Ballast BMHH400QT
BALLAST CONTENTS METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 458 W INPUT POWER M59 ANSI CODE BMH MODEL
  • BALLAST CONTENTS
  • METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 4/2.3/2/1.8 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE
  • 458 W INPUT POWER
  • M59 ANSI CODE
  • BMH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BMHH400QT
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7210853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
Fluorescent Electronic Dimming Ballast - EC5T832JUNV1 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details
Open Core and Coil HID Ballast - BHPSH400QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
175w METAL HALIDE 480v -  - Interlectric Corporation
Interlectric Corporation
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 480V
View Details