GE Lighting Fluorescent Electronic Ballast GE-159-MV-N

Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 LAMP(S) F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.2/0.46/0.47/0.21 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 58/59/55/54 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.96/1/0.97 POWER FACTOR 0.88/0.94 BALLAST FACTOR PROLINE[TM] BRAND
Description
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 LAMP(S) F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.2/0.46/0.47/0.21 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 58/59/55/54 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.96/1/0.97 POWER FACTOR 0.88/0.94 BALLAST FACTOR PROLINE[TM] BRAND

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Electronic Ballast - GE-159-MV-N - GE Lighting
Cleveland, OH, USA
Fluorescent Electronic Ballast
GE-159-MV-N
Fluorescent Electronic Ballast GE-159-MV-N
9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE -22 DEG F MIN. STARTING TEMPERATURE 15 PERCENT MAX. THD 50 HZ FREQUENCY RATING UL, CUL, FCC APPROVAL 1 LAMP(S) F96T8, F96T8/WM, F96T8/WMP LAMP TYPE 96 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.2/0.46/0.47/0.21 AMPERE INPUT CURRENT PARALLEL WIRING NORMAL OUTPUT CIRCUIT TYPE 58/59/55/54 W INPUT POWER INSTANT STARTING TYPE LINEAR LAMP STYLE 0.96/1/0.97 POWER FACTOR 0.88/0.94 BALLAST FACTOR PROLINE[TM] BRAND
  • 9.5 INCH L X 1.7 INCH W X 1.18 INCH H SIZE
  • -22 DEG F MIN. STARTING TEMPERATURE
  • 15 PERCENT MAX. THD
  • 50 HZ FREQUENCY RATING
  • UL, CUL, FCC APPROVAL
  • 1 LAMP(S)
  • F96T8, F96T8/WM, F96T8/WMP LAMP TYPE
  • 96 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.2/0.46/0.47/0.21 AMPERE INPUT CURRENT
  • PARALLEL WIRING
  • NORMAL OUTPUT CIRCUIT TYPE
  • 58/59/55/54 W INPUT POWER
  • INSTANT STARTING TYPE
  • LINEAR LAMP STYLE
  • 0.96/1/0.97 POWER FACTOR
  • 0.88/0.94 BALLAST FACTOR
  • PROLINE[TM] BRAND
Supplier's Site

Technical Specifications

  GE Lighting
Product Category Ballasts
Product Number GE-159-MV-N
Product Name Fluorescent Electronic Ballast
Ballast Technology Diplexer
Standards and Certifications FCC; UL Listing Mark; UL, CUL, FCC
Start Method Instant Start
Nominal Voltage 120V; 208V; 220/240V; 277V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Ballasts for Fluorescent Lamps - F96T8/HO Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 120V
Lamp Wattage 151 watts
View Details
Open Core and Coil HID Ballast - RWLED4T78Y/480/PCT4 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details