RAB Lighting Open Core and Coil HID Ballast BMHH400PSQ

Description
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 450 W INPUT POWER M135 ANSI CODE BMH MODEL
Datasheet
Description
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 450 W INPUT POWER M135 ANSI CODE BMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - BMHH400PSQ - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
BMHH400PSQ
Open Core and Coil HID Ballast BMHH400PSQ
BALLAST CONTENTS PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 4/2.3/2/1.8 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 450 W INPUT POWER M135 ANSI CODE BMH MODEL
  • BALLAST CONTENTS
  • PULSE START METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 4/2.3/2/1.8 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE
  • 450 W INPUT POWER
  • M135 ANSI CODE
  • BMH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BMHH400PSQ
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballast for 1 or 2 PLT32W, 42W, PLL36, 40W CFL 120-277 SUPERIOR LIFE® - 70185 - Premium Quality Lighting
Specs
Lamp Type CFL Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 32 watts
View Details
Open Core and Coil HID Ballast - RWLED4T78Y/480/PCT4 - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details