RAB Lighting Open Core and Coil HID Ballast BHPSH1000QT

Description
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9.5/5.5/4.8/4.2 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 1100 W INPUT POWER S52 ANSI CODE
Datasheet
Description
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9.5/5.5/4.8/4.2 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 1100 W INPUT POWER S52 ANSI CODE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - BHPSH1000QT - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
BHPSH1000QT
Open Core and Coil HID Ballast BHPSH1000QT
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 1000 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 9.5/5.5/4.8/4.2 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 1100 W INPUT POWER S52 ANSI CODE
  • BALLAST CONTENTS
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 1000 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 9.5/5.5/4.8/4.2 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE
  • 1100 W INPUT POWER
  • S52 ANSI CODE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BHPSH1000QT
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Open Core and Coil HID Ballast - BMHH70QT - RAB Lighting
Specs
Ballast Technology HID
Lamp Type Metal Halide Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details