RAB Lighting Open Core and Coil HID Ballast BHPSH400QT

Description
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.8/2.2/1.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 464 W INPUT POWER S51 ANSI CODE
Datasheet
Description
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.8/2.2/1.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 464 W INPUT POWER S51 ANSI CODE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - BHPSH400QT - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
BHPSH400QT
Open Core and Coil HID Ballast BHPSH400QT
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 3.8/2.2/1.9/1.7 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE 464 W INPUT POWER S51 ANSI CODE
  • BALLAST CONTENTS
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 3.8/2.2/1.9/1.7 AMPERE INPUT CURRENT
  • CONSTANT WATTAGE AUTOTRANSFORMER, HPF CIRCUIT TYPE
  • 464 W INPUT POWER
  • S51 ANSI CODE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BHPSH400QT
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7785323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Lamp Type T5; T8; CFL Lamp; Compact fluorescent, fluorescent
View Details
BALLAST 3 or 4/F17 F25 F32 120/277- LBF SUPERIOR LIFE® - 70220 - Premium Quality Lighting
Specs
Lamp Type T8
Nominal Voltage 120V; 208V; 220/240V; 277V
Lamp Wattage 32 watts
View Details
HID Electronic Ballast - GEMH20-MC-120-120 - GE Lighting
Specs
Ballast Technology Diplexer; HID
Standards and Certifications FCC; UL Listing Mark; UL, FCC
Lamp Type Metal Halide Lamp
View Details
Fluorescent Electronic Ballast - QHE-3X32T8/UNV-ISM-SC-B/49249 - OSRAM SYLVANIA, Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); UL Listing Mark
Start Method Instant Start
View Details