RAB Lighting Open Core and Coil HID Ballast BHPSH70QT

Description
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.9/0.5/0.4/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 91 W INPUT POWER S62 ANSI CODE
Datasheet
Description
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.9/0.5/0.4/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 91 W INPUT POWER S62 ANSI CODE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Core and Coil HID Ballast - BHPSH70QT - RAB Lighting
Northvale, NJ, USA
Open Core and Coil HID Ballast
BHPSH70QT
Open Core and Coil HID Ballast BHPSH70QT
BALLAST CONTENTS HIGH PRESSURE SODIUM LAMP TYPE 70 W LAMP WATTAGE 120/208/240/277 V INPUT VOLTAGE 0.9/0.5/0.4/0.4 AMPERE INPUT CURRENT HX-HPF CIRCUIT TYPE 91 W INPUT POWER S62 ANSI CODE
  • BALLAST CONTENTS
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120/208/240/277 V INPUT VOLTAGE
  • 0.9/0.5/0.4/0.4 AMPERE INPUT CURRENT
  • HX-HPF CIRCUIT TYPE
  • 91 W INPUT POWER
  • S62 ANSI CODE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BHPSH70QT
Product Name Open Core and Coil HID Ballast
Ballast Technology HID
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
BALLAST KIT LU400 QUAD-TAP - 81978 - Premium Quality Lighting
Premium Quality Lighting
Specs
Ballast Technology HID
Lamp Type High Pressure Lamp
Nominal Voltage 120V; 208V; 220/240V; 277V
View Details
Open Core and Coil HID Ballast - BHPS400/480 - RAB Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark
Lamp Type High Pressure Lamp
View Details