RAB Lighting Compact Fluorescent Electronic Ballast BCFL42

Description
0 DEG F MIN. STARTING TEMPERATURE 1 LAMP(S) 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.38 AMPERE AT 120 V, 0.3 AMPERE AT 208 V, 0.2 AMPERE AT 240 V, 0.17 AMPERE AT 277 V INPUT CURRENT ELECTRONIC, HPF CIRCUIT TYPE 46 W INPUT POWER TRIPLE LAMP STYLE
Datasheet
Description
0 DEG F MIN. STARTING TEMPERATURE 1 LAMP(S) 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.38 AMPERE AT 120 V, 0.3 AMPERE AT 208 V, 0.2 AMPERE AT 240 V, 0.17 AMPERE AT 277 V INPUT CURRENT ELECTRONIC, HPF CIRCUIT TYPE 46 W INPUT POWER TRIPLE LAMP STYLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fluorescent Electronic Ballast - BCFL42 - RAB Lighting
Northvale, NJ, USA
Compact Fluorescent Electronic Ballast
BCFL42
Compact Fluorescent Electronic Ballast BCFL42
0 DEG F MIN. STARTING TEMPERATURE 1 LAMP(S) 42 W LAMP WATTAGE 120 TO 277 V INPUT VOLTAGE 0.38 AMPERE AT 120 V, 0.3 AMPERE AT 208 V, 0.2 AMPERE AT 240 V, 0.17 AMPERE AT 277 V INPUT CURRENT ELECTRONIC, HPF CIRCUIT TYPE 46 W INPUT POWER TRIPLE LAMP STYLE
  • 0 DEG F MIN. STARTING TEMPERATURE
  • 1 LAMP(S)
  • 42 W LAMP WATTAGE
  • 120 TO 277 V INPUT VOLTAGE
  • 0.38 AMPERE AT 120 V, 0.3 AMPERE AT 208 V, 0.2 AMPERE AT 240 V, 0.17 AMPERE AT 277 V INPUT CURRENT
  • ELECTRONIC, HPF CIRCUIT TYPE
  • 46 W INPUT POWER
  • TRIPLE LAMP STYLE
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category Ballasts
Product Number BCFL42
Product Name Compact Fluorescent Electronic Ballast
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 7961895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ballast Technology Diplexer
Standards and Certifications RoHS
Features Dimmable
View Details
Open Core and Coil HID Ballast - BMHH400/480 - RAB Lighting
Specs
Ballast Technology HID
Standards and Certifications UL Listing Mark
Lamp Type Metal Halide Lamp
View Details
 - BA Ballast - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Ballast Technology Diplexer
Lamp Type T5; T8; CFL Lamp
Start Method Instant Start; Program Start
View Details
Fluorescent Electronic Dimming Ballast - EHDT524MU210 - Lutron Electronics Co., Inc.
Specs
Ballast Technology Diplexer
Standards and Certifications CSA Mark (US, NRTL/C); FCC; UL Listing Mark
Features Dimmable
View Details